Capital Lighting, Inc. 107905 Mini Pendants-Chain 601491

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
107905 Mini Pendants-Chain - 601491 - Capital Lighting, Inc.
Columbus, OH, USA
107905 Mini Pendants-Chain
601491
107905 Mini Pendants-Chain 601491
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 13.25 Bulb Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 13.25
Bulb
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601491
Product Name 107905 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details