Capital Lighting, Inc. 116623 Sconces-Pocket 601487

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.25 Extension: 8 Bulb Type: LED Qty: 3 Finish: Antique Copper Weight: 50 Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.25 Extension: 8 Bulb Type: LED Qty: 3 Finish: Antique Copper Weight: 50 Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116623 Sconces-Pocket - 601487 - Capital Lighting, Inc.
Columbus, OH, USA
116623 Sconces-Pocket
601487
116623 Sconces-Pocket 601487
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 17.25 Extension: 8 Bulb Type: LED Qty: 3 Finish: Antique Copper Weight: 50 Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 17.25
Extension: 8
Bulb
Type: LED
Qty: 3
Finish: Antique Copper
Weight: 50
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601487
Product Name 116623 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details