Capital Lighting, Inc. 112389 Exterior -Wall Mount 601471

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
112389 Exterior -Wall Mount - 601471 - Capital Lighting, Inc.
Columbus, OH, USA
112389 Exterior -Wall Mount
601471
112389 Exterior -Wall Mount 601471
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Beige Weight: 41 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Beige
Weight: 41
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601471
Product Name 112389 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details