Capital Lighting, Inc. 113855 Exterior -Post/Pier Head 601448

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
113855 Exterior -Post/Pier Head - 601448 - Capital Lighting, Inc.
Columbus, OH, USA
113855 Exterior -Post/Pier Head
601448
113855 Exterior -Post/Pier Head 601448
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 38.00 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Black Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 38.00
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Black
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601448
Product Name 113855 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details