Capital Lighting, Inc. 113010 Exterior -Post/Pier Head 601446

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Weight: 103 Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Weight: 103 Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
113010 Exterior -Post/Pier Head - 601446 - Capital Lighting, Inc.
Columbus, OH, USA
113010 Exterior -Post/Pier Head
601446
113010 Exterior -Post/Pier Head 601446
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Weight: 103 Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Custom
Weight: 103
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601446
Product Name 113010 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details