Capital Lighting, Inc. 113009 Exterior -Post/Pier Head 601444

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Post Mount Category: Post Mount
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Post Mount Category: Post Mount

Suppliers

Company
Product
Description
Supplier Links
113009 Exterior -Post/Pier Head - 601444 - Capital Lighting, Inc.
Columbus, OH, USA
113009 Exterior -Post/Pier Head
601444
113009 Exterior -Post/Pier Head 601444
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Custom Product Name: One Light Post Mount Category: Post Mount

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Custom
Product Name: One Light Post Mount
Category: Post Mount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601444
Product Name 113009 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details