PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 31.00
Bulb
Type: LED
Qty: 2
Finish: Bronze
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 601433 |
| Product Name | 114822 Fans-Ceiling Fans |