Capital Lighting, Inc. 116135 Pendants-Bowl Style 601427

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116135 Pendants-Bowl Style - 601427 - Capital Lighting, Inc.
Columbus, OH, USA
116135 Pendants-Bowl Style
601427
116135 Pendants-Bowl Style 601427
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 22.00 Bulb Type: Medium Qty: 4 Wattage: 100 Weight: 93 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 22.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Weight: 93
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601427
Product Name 116135 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details