Capital Lighting, Inc. 116151 Large Chandeliers-Candle 601426

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 65.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Dark Roast Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 65.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Dark Roast Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116151 Large Chandeliers-Candle - 601426 - Capital Lighting, Inc.
Columbus, OH, USA
116151 Large Chandeliers-Candle
601426
116151 Large Chandeliers-Candle 601426
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 65.00 Bulb Type: Candelabra Qty: 20 Wattage: 40 Finish: Dark Roast Product Name: 20 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 65.00
Bulb
Type: Candelabra
Qty: 20
Wattage: 40
Finish: Dark Roast
Product Name: 20 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601426
Product Name 116151 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details