Capital Lighting, Inc. 116189 Pendants-Glass Down 601423

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 126 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 126 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
116189 Pendants-Glass Down - 601423 - Capital Lighting, Inc.
Columbus, OH, USA
116189 Pendants-Glass Down
601423
116189 Pendants-Glass Down 601423
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Weight: 126 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black
Weight: 126
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601423
Product Name 116189 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details