Capital Lighting, Inc. 115471 Lamps-Floor Lamps 601411

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Weight: 73 Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Weight: 73 Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
115471 Lamps-Floor Lamps - 601411 - Capital Lighting, Inc.
Columbus, OH, USA
115471 Lamps-Floor Lamps
601411
115471 Lamps-Floor Lamps 601411
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 63.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Amber Weight: 73 Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 63.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Amber
Weight: 73
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601411
Product Name 115471 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details