Capital Lighting, Inc. 115511 Semi-Flush Mts.-Bowl Style 601410

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 30.00 Bulb Type: CFL Qty: 12 Wattage: 42 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 30.00 Bulb Type: CFL Qty: 12 Wattage: 42 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
115511 Semi-Flush Mts.-Bowl Style - 601410 - Capital Lighting, Inc.
Columbus, OH, USA
115511 Semi-Flush Mts.-Bowl Style
601410
115511 Semi-Flush Mts.-Bowl Style 601410
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 30.00 Bulb Type: CFL Qty: 12 Wattage: 42 Finish: Bronze Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 30.00
Bulb
Type: CFL
Qty: 12
Wattage: 42
Finish: Bronze
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601410
Product Name 115511 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details