Capital Lighting, Inc. 118708 Lamps-Floor Lamps 601392

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
118708 Lamps-Floor Lamps - 601392 - Capital Lighting, Inc.
Columbus, OH, USA
118708 Lamps-Floor Lamps
601392
118708 Lamps-Floor Lamps 601392
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brass Weight: 114 Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brass
Weight: 114
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601392
Product Name 118708 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details