Capital Lighting, Inc. 120741 Lamps-Table Lamps 601384

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
120741 Lamps-Table Lamps - 601384 - Capital Lighting, Inc.
Columbus, OH, USA
120741 Lamps-Table Lamps
601384
120741 Lamps-Table Lamps 601384
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601384
Product Name 120741 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details