Capital Lighting, Inc. 118724 Exterior -Post/Pier Head 601377

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Craftsman Weight: 82 Product Name: One Light Outdoor Lighting Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Craftsman Weight: 82 Product Name: One Light Outdoor Lighting Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
118724 Exterior -Post/Pier Head - 601377 - Capital Lighting, Inc.
Columbus, OH, USA
118724 Exterior -Post/Pier Head
601377
118724 Exterior -Post/Pier Head 601377
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ca Craftsman Weight: 82 Product Name: One Light Outdoor Lighting Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ca Craftsman
Weight: 82
Product Name: One Light Outdoor Lighting
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601377
Product Name 118724 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details