Capital Lighting, Inc. 119189 Bathroom Fixtures-Four Lights 601367

Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
119189 Bathroom Fixtures-Four Lights - 601367 - Capital Lighting, Inc.
Columbus, OH, USA
119189 Bathroom Fixtures-Four Lights
601367
119189 Bathroom Fixtures-Four Lights 601367
PRODUCT DETAILS / SPECS Height: 4.50 Length 4.50 Extension: 5.5 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Copper Weight: 43 Product Name: Six Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Height: 4.50
Length 4.50
Extension: 5.5
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Copper
Weight: 43
Product Name: Six Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601367
Product Name 119189 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details