Capital Lighting, Inc. 119505 Pendants-Glass Down 601362

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119505 Pendants-Glass Down - 601362 - Capital Lighting, Inc.
Columbus, OH, USA
119505 Pendants-Glass Down
601362
119505 Pendants-Glass Down 601362
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 14.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Bronze Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 14.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Bronze
Weight: 41
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601362
Product Name 119505 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details