Capital Lighting, Inc. 120578 Lamps-Floor Lamps 601354

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
120578 Lamps-Floor Lamps - 601354 - Capital Lighting, Inc.
Columbus, OH, USA
120578 Lamps-Floor Lamps
601354
120578 Lamps-Floor Lamps 601354
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 64 Product Name: One Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 64
Product Name: One Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601354
Product Name 120578 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details