Capital Lighting, Inc. 120654 Flush Mounts-Other 601350

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
120654 Flush Mounts-Other - 601350 - Capital Lighting, Inc.
Columbus, OH, USA
120654 Flush Mounts-Other
601350
120654 Flush Mounts-Other 601350
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 4.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Amber Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 4.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Amber
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601350
Product Name 120654 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details