Capital Lighting, Inc. 119175 Lamps-Floor Lamps 601348

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 64.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 137 Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 64.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 137 Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
119175 Lamps-Floor Lamps - 601348 - Capital Lighting, Inc.
Columbus, OH, USA
119175 Lamps-Floor Lamps
601348
119175 Lamps-Floor Lamps 601348
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 64.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 137 Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 64.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 137
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601348
Product Name 119175 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details