Capital Lighting, Inc. 119066 Lamps-Accent Lamps 601346

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tbd Tbd Product Name: One Light Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tbd Tbd Product Name: One Light Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
119066 Lamps-Accent Lamps - 601346 - Capital Lighting, Inc.
Columbus, OH, USA
119066 Lamps-Accent Lamps
601346
119066 Lamps-Accent Lamps 601346
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 6.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Tbd Tbd Product Name: One Light Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 6.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Tbd Tbd
Product Name: One Light Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601346
Product Name 119066 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details