Capital Lighting, Inc. 118884 Pendants-Glass Down 601344

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 93 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 93 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118884 Pendants-Glass Down - 601344 - Capital Lighting, Inc.
Columbus, OH, USA
118884 Pendants-Glass Down
601344
118884 Pendants-Glass Down 601344
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bronze Weight: 93 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bronze
Weight: 93
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601344
Product Name 118884 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details