Capital Lighting, Inc. 119154 Semi-Flush Mts.-Bowl Style 601342

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Natural Horn Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Natural Horn Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119154 Semi-Flush Mts.-Bowl Style - 601342 - Capital Lighting, Inc.
Columbus, OH, USA
119154 Semi-Flush Mts.-Bowl Style
601342
119154 Semi-Flush Mts.-Bowl Style 601342
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 22.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Natural Horn Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 22.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Natural Horn
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601342
Product Name 119154 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details