Capital Lighting, Inc. 119592 Large Chandeliers-Glass Shade 601330

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
119592 Large Chandeliers-Glass Shade - 601330 - Capital Lighting, Inc.
Columbus, OH, USA
119592 Large Chandeliers-Glass Shade
601330
119592 Large Chandeliers-Glass Shade 601330
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 44.00 Bulb Type: Medium Qty: 4 Wattage: 100 Product Name: Four Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 44.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Product Name: Four Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601330
Product Name 119592 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details