Capital Lighting, Inc. 119794 Sconces-Single Glass 601312

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Clear Seedy Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Clear Seedy Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
119794 Sconces-Single Glass - 601312 - Capital Lighting, Inc.
Columbus, OH, USA
119794 Sconces-Single Glass
601312
119794 Sconces-Single Glass 601312
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 24.00 Extension: 11 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Clear Seedy Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 24.00
Extension: 11
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Clear Seedy
Weight: 51
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601312
Product Name 119794 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details