Capital Lighting, Inc. 119966 Sconces-Pocket 601303

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
119966 Sconces-Pocket - 601303 - Capital Lighting, Inc.
Columbus, OH, USA
119966 Sconces-Pocket
601303
119966 Sconces-Pocket 601303
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 11.00 Extension: 3.25 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 11.00
Extension: 3.25
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601303
Product Name 119966 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details