Capital Lighting, Inc. 82156 Lamps-Accent Lamps 601297

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
82156 Lamps-Accent Lamps - 601297 - Capital Lighting, Inc.
Columbus, OH, USA
82156 Lamps-Accent Lamps
601297
82156 Lamps-Accent Lamps 601297
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 4.50 Length 4.50 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 10 Finish: Multi Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 4.50
Length 4.50
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 10
Finish: Multi
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601297
Product Name 82156 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details