Capital Lighting, Inc. 82737 Pendants-Bowl Style 601290

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 50 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 50 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
82737 Pendants-Bowl Style - 601290 - Capital Lighting, Inc.
Columbus, OH, USA
82737 Pendants-Bowl Style
601290
82737 Pendants-Bowl Style 601290
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 30.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 50 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 30.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Weight: 50
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601290
Product Name 82737 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details