Capital Lighting, Inc. 98314 Pendants-Glass Down 601277

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rain Mist/Vintage Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rain Mist/Vintage Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98314 Pendants-Glass Down - 601277 - Capital Lighting, Inc.
Columbus, OH, USA
98314 Pendants-Glass Down
601277
98314 Pendants-Glass Down 601277
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 50.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rain Mist/Vintage Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 50.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rain Mist/Vintage
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601277
Product Name 98314 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details