Capital Lighting, Inc. 98366 Island/Pool Table-Drum Shades 601274

Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 51 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 51 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
98366 Island/Pool Table-Drum Shades - 601274 - Capital Lighting, Inc.
Columbus, OH, USA
98366 Island/Pool Table-Drum Shades
601274
98366 Island/Pool Table-Drum Shades 601274
PRODUCT DETAILS / SPECS Height: 30.00 Length 30.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Weight: 51 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 30.00
Length 30.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Weight: 51
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601274
Product Name 98366 Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790902 - RS Components, Ltd.
Specs
Lamp Type LED
View Details