Capital Lighting, Inc. 99397 Exterior -Wall Mount 601270

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Extension: 41.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Black Weight: 150 Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Extension: 41.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Black Weight: 150 Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
99397 Exterior -Wall Mount - 601270 - Capital Lighting, Inc.
Columbus, OH, USA
99397 Exterior -Wall Mount
601270
99397 Exterior -Wall Mount 601270
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 28.00 Extension: 41.75 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Black Weight: 150 Product Name: Two Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 28.00
Extension: 41.75
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Black
Weight: 150
Product Name: Two Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601270
Product Name 99397 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details