Capital Lighting, Inc. 66252-3+3 Bathroom Fixtures-Three Lights 601269

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Vanity UPC: 830335013211 Category: Vanity Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Vanity UPC: 830335013211 Category: Vanity Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66252-3+3 Bathroom Fixtures-Three Lights - 601269 - Capital Lighting, Inc.
Columbus, OH, USA
66252-3+3 Bathroom Fixtures-Three Lights
601269
66252-3+3 Bathroom Fixtures-Three Lights 601269
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 3 Wattage: 60 Finish: Oiled Bronze Weight: 9 Product Name: Three Light Vanity UPC: 830335013211 Category: Vanity Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 10.00
Extension: 5
Bulb
Type: MR16
Qty: 3
Wattage: 60
Finish: Oiled Bronze
Weight: 9
Product Name: Three Light Vanity
UPC: 830335013211
Category: Vanity
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601269
Product Name 66252-3+3 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details