Capital Lighting, Inc. 66253-4+4 Bathroom Fixtures-Four Lights 601267

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Four Light Vanity UPC: 830335013228 Category: Vanity Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Four Light Vanity UPC: 830335013228 Category: Vanity Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66253-4+4 Bathroom Fixtures-Four Lights - 601267 - Capital Lighting, Inc.
Columbus, OH, USA
66253-4+4 Bathroom Fixtures-Four Lights
601267
66253-4+4 Bathroom Fixtures-Four Lights 601267
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 10.00 Extension: 5 Bulb Type: MR16 Qty: 4 Wattage: 60 Finish: Oiled Bronze Weight: 13 Product Name: Four Light Vanity UPC: 830335013228 Category: Vanity Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 10.00
Extension: 5
Bulb
Type: MR16
Qty: 4
Wattage: 60
Finish: Oiled Bronze
Weight: 13
Product Name: Four Light Vanity
UPC: 830335013228
Category: Vanity
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601267
Product Name 66253-4+4 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details