Capital Lighting, Inc. 66255-1+1 Mini Pendants-Rod 601264

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 50.00 Bulb Type: MR16 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335013174 Category: Pendant Glass: Opal Etched Blown
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 50.00 Bulb Type: MR16 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335013174 Category: Pendant Glass: Opal Etched Blown

Suppliers

Company
Product
Description
Supplier Links
66255-1+1 Mini Pendants-Rod - 601264 - Capital Lighting, Inc.
Columbus, OH, USA
66255-1+1 Mini Pendants-Rod
601264
66255-1+1 Mini Pendants-Rod 601264
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 50.00 Bulb Type: MR16 Qty: 1 Wattage: 60 Finish: Oiled Bronze Weight: 4 Product Name: One Light Pendant UPC: 830335013174 Category: Pendant Glass: Opal Etched Blown

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 50.00
Bulb
Type: MR16
Qty: 1
Wattage: 60
Finish: Oiled Bronze
Weight: 4
Product Name: One Light Pendant
UPC: 830335013174
Category: Pendant
Glass: Opal Etched Blown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601264
Product Name 66255-1+1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details