Capital Lighting, Inc. 99721 Exterior -Wall Mount 601244

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99721 Exterior -Wall Mount - 601244 - Capital Lighting, Inc.
Columbus, OH, USA
99721 Exterior -Wall Mount
601244
99721 Exterior -Wall Mount 601244
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 7 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Bronze Product Name: Two Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 7
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Bronze
Product Name: Two Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601244
Product Name 99721 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.12m(L)
View Details