Capital Lighting, Inc. 99768 Pendants-Bowl Style 601243

Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99768 Pendants-Bowl Style - 601243 - Capital Lighting, Inc.
Columbus, OH, USA
99768 Pendants-Bowl Style
601243
99768 Pendants-Bowl Style 601243
PRODUCT DETAILS / SPECS Width/Dia: 72.00 Height: 84.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 72.00
Height: 84.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Copper
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601243
Product Name 99768 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details