Capital Lighting, Inc. 99797 Sconces-Single Glass 601241

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
99797 Sconces-Single Glass - 601241 - Capital Lighting, Inc.
Columbus, OH, USA
99797 Sconces-Single Glass
601241
99797 Sconces-Single Glass 601241
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.50 Extension: 4 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.50
Extension: 4
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601241
Product Name 99797 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details