Capital Lighting, Inc. 99851 Pendants-Bowl Style 601240

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 41.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 41.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
99851 Pendants-Bowl Style - 601240 - Capital Lighting, Inc.
Columbus, OH, USA
99851 Pendants-Bowl Style
601240
99851 Pendants-Bowl Style 601240
PRODUCT DETAILS / SPECS Width/Dia: 56.00 Height: 41.00 Bulb Type: Medium Qty: 8 Wattage: 100 Finish: Black Product Name: Eight Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 56.00
Height: 41.00
Bulb
Type: Medium
Qty: 8
Wattage: 100
Finish: Black
Product Name: Eight Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601240
Product Name 99851 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details