Capital Lighting, Inc. 121316 Mini Pendants-Cable 601198

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Celadon Product Name: One Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Celadon Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
121316 Mini Pendants-Cable - 601198 - Capital Lighting, Inc.
Columbus, OH, USA
121316 Mini Pendants-Cable
601198
121316 Mini Pendants-Cable 601198
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Celadon Product Name: One Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Celadon
Product Name: One Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601198
Product Name 121316 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details