Capital Lighting, Inc. 26996 Sconces-Pocket 601187

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.5 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Fused Glass Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.5 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Fused Glass Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
26996 Sconces-Pocket - 601187 - Capital Lighting, Inc.
Columbus, OH, USA
26996 Sconces-Pocket
601187
26996 Sconces-Pocket 601187
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 18.00 Extension: 3.5 Bulb Type: T10F Qty: 1 Wattage: 60 Finish: Fused Glass Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 18.00
Extension: 3.5
Bulb
Type: T10F
Qty: 1
Wattage: 60
Finish: Fused Glass
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601187
Product Name 26996 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details