Capital Lighting, Inc. 122140 Sconces-Single Glass 601142

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
122140 Sconces-Single Glass - 601142 - Capital Lighting, Inc.
Columbus, OH, USA
122140 Sconces-Single Glass
601142
122140 Sconces-Single Glass 601142
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.25 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.25
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601142
Product Name 122140 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details