Capital Lighting, Inc. 121999 Sconces-Single Glass 601140

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Green Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Green Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
121999 Sconces-Single Glass - 601140 - Capital Lighting, Inc.
Columbus, OH, USA
121999 Sconces-Single Glass
601140
121999 Sconces-Single Glass 601140
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Dark Green Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Dark Green
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601140
Product Name 121999 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details