Capital Lighting, Inc. 15107 Lamps-Accent Lamps 601136

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: Night Light Qty: 1 Wattage: 5 Finish: Ivory/Ivory Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: Night Light Qty: 1 Wattage: 5 Finish: Ivory/Ivory Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
15107 Lamps-Accent Lamps - 601136 - Capital Lighting, Inc.
Columbus, OH, USA
15107 Lamps-Accent Lamps
601136
15107 Lamps-Accent Lamps 601136
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.00 Bulb Type: Night Light Qty: 1 Wattage: 5 Finish: Ivory/Ivory Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.00
Bulb
Type: Night Light
Qty: 1
Wattage: 5
Finish: Ivory/Ivory
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601136
Product Name 15107 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details