Capital Lighting, Inc. 23752 Island/Pool Table-4 Light + 601125

Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Weight: 99 Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Weight: 99 Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
23752 Island/Pool Table-4 Light + - 601125 - Capital Lighting, Inc.
Columbus, OH, USA
23752 Island/Pool Table-4 Light +
601125
23752 Island/Pool Table-4 Light + 601125
PRODUCT DETAILS / SPECS Height: 22.00 Length 22.00 Extension: 17 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Copper Weight: 99 Product Name: Nine Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Height: 22.00
Length 22.00
Extension: 17
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Copper
Weight: 99
Product Name: Nine Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601125
Product Name 23752 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details