Capital Lighting, Inc. 18817 Lamps-Floor Lamps 601111

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Weight: 64 Product Name: Two Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Weight: 64 Product Name: Two Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
18817 Lamps-Floor Lamps - 601111 - Capital Lighting, Inc.
Columbus, OH, USA
18817 Lamps-Floor Lamps
601111
18817 Lamps-Floor Lamps 601111
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 60 Weight: 64 Product Name: Two Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Weight: 64
Product Name: Two Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601111
Product Name 18817 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details