Capital Lighting, Inc. 20692 Pendants-Bowl Style 601102

Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 87.50 Bulb Type: Medium Qty: 18 Wattage: 75 Finish: Antique Copper Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 87.50 Bulb Type: Medium Qty: 18 Wattage: 75 Finish: Antique Copper Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
20692 Pendants-Bowl Style - 601102 - Capital Lighting, Inc.
Columbus, OH, USA
20692 Pendants-Bowl Style
601102
20692 Pendants-Bowl Style 601102
PRODUCT DETAILS / SPECS Width/Dia: 58.00 Height: 87.50 Bulb Type: Medium Qty: 18 Wattage: 75 Finish: Antique Copper Product Name: 18 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 58.00
Height: 87.50
Bulb
Type: Medium
Qty: 18
Wattage: 75
Finish: Antique Copper
Product Name: 18 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601102
Product Name 20692 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details