Capital Lighting, Inc. 37442 Sconces-Pocket 601098

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
37442 Sconces-Pocket - 601098 - Capital Lighting, Inc.
Columbus, OH, USA
37442 Sconces-Pocket
601098
37442 Sconces-Pocket 601098
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601098
Product Name 37442 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details