Capital Lighting, Inc. 37909 Pendants-Glass Down 601077

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
37909 Pendants-Glass Down - 601077 - Capital Lighting, Inc.
Columbus, OH, USA
37909 Pendants-Glass Down
601077
37909 Pendants-Glass Down 601077
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Weight: 41 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Weight: 41
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601077
Product Name 37909 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details