Capital Lighting, Inc. 38382 Sconces-Pocket 601074

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
38382 Sconces-Pocket - 601074 - Capital Lighting, Inc.
Columbus, OH, USA
38382 Sconces-Pocket
601074
38382 Sconces-Pocket 601074
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 25 Finish: Beige Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 25
Finish: Beige
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601074
Product Name 38382 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details