Capital Lighting, Inc. 39833 Exterior -Wall Mount 601070

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
39833 Exterior -Wall Mount - 601070 - Capital Lighting, Inc.
Columbus, OH, USA
39833 Exterior -Wall Mount
601070
39833 Exterior -Wall Mount 601070
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601070
Product Name 39833 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details